注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥73.701554
10
¥69.529766
100
¥65.594119
500
¥61.881248
1000
¥58.378532
STMicroelectronics Transponder Board | X-NUCLEO-NFC04A1
- 收藏
- 对比
Transponder Board | X-NUCLEO-NFC04A1
2381-Transponder Board | X-NUCLEO-NFC04A1
射频评估和开发套件,开发板
--
大陆
立即发货

Transponder Board | X-NUCLEO-NFC04A1 datasheet pdf and RF Evaluation and Development Kits, Boards product details from STMicroelectronics stock available at utmel
--最小包装量--
¥
总价: ¥
Transponder Board | X-NUCLEO-NFC04A1详情
STMicroelectronics Transponder Board | X-NUCLEO-NFC04A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8473.30.11.80
Automotive
无
PPAP
无
Supported Device
ST25DV04K
Supported Device Technology
NFC/RFID Tag and Transponder
Compatible External Board
Arduino Uno R3
零件状态
活跃
类型
扩展板
Transponder Board | X-NUCLEO-NFC04A1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics






哦! 它是空的。